Acer Aspire 6920G-584G32BN, Intel Pentium Mobile, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 6920G-584G32BN. Processor family: Intel Pentium Mobile, Processor: T5800, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg