Acer Aspire 6920, Intel® Core™2 Duo, 2.4 GHz, 40.6 cm (16"), 4 GB, 320 GB, Windows Vista Home Premium
Acer Aspire 6920. Processor family: Intel® Core™2 Duo, Processor: T8300, Processor frequency: 2.4 GHz. Display diagonal: 40.6 cm (16"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows Vista Home Premium. Product colour: Black, Grey