Acer logo

Acer Aspire 1642WLMi_60 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47175
Info modified on:
24 Jan 2025, 20:34:48
Short summary description Acer Aspire 1642WLMi_60 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:

Acer Aspire 1642WLMi_60, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Acer Aspire 1642WLMi_60 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:

Acer Aspire 1642WLMi_60. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2.94 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.