Acer logo

Acer Aspire 3503WLMi Cel 1.5GHz XPH SP2 15.4TFT WXGA CrystalBrite 512MB 60G Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB SiS M661MX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73667
Info modified on:
23 Jan 2025, 19:23:03
Short summary description Acer Aspire 3503WLMi Cel 1.5GHz XPH SP2 15.4TFT WXGA CrystalBrite 512MB 60G Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB SiS M661MX:

Acer Aspire 3503WLMi Cel 1.5GHz XPH SP2 15.4TFT WXGA CrystalBrite 512MB 60G, Intel® Celeron® M, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Acer Aspire 3503WLMi Cel 1.5GHz XPH SP2 15.4TFT WXGA CrystalBrite 512MB 60G Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB SiS M661MX:

Acer Aspire 3503WLMi Cel 1.5GHz XPH SP2 15.4TFT WXGA CrystalBrite 512MB 60G. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: SiS M661MX. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.