Acer logo

Acer Aspire 1522WLMI AMD Athlon 39.1 cm (15.4") 0.5 GB 60 GB NVIDIA GeForce FX Go5700

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77536
Info modified on:
14 Mar 2024, 17:15:15
Short summary description Acer Aspire 1522WLMI AMD Athlon 39.1 cm (15.4") 0.5 GB 60 GB NVIDIA GeForce FX Go5700:

Acer Aspire 1522WLMI, AMD Athlon, 2.167 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Acer Aspire 1522WLMI AMD Athlon 39.1 cm (15.4") 0.5 GB 60 GB NVIDIA GeForce FX Go5700:

Acer Aspire 1522WLMI. Processor family: AMD Athlon, Processor frequency: 2.167 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: NVIDIA GeForce FX Go5700. Weight: 3.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.