Acer logo

Acer Aspire 1511LMi AMD Athlon 64 bit 3000+ XPH 15i XGA 512MB(2x256) 60GB D 38.1 cm (15") 0.5 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70869
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Acer Aspire 1511LMi AMD Athlon 64 bit 3000+ XPH 15i XGA 512MB(2x256) 60GB D 38.1 cm (15") 0.5 GB:

Acer Aspire 1511LMi AMD Athlon 64 bit 3000+ XPH 15i XGA 512MB(2x256) 60GB D, AMD Athlon, 2.167 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Acer Aspire 1511LMi AMD Athlon 64 bit 3000+ XPH 15i XGA 512MB(2x256) 60GB D 38.1 cm (15") 0.5 GB:

Acer Aspire 1511LMi AMD Athlon 64 bit 3000+ XPH 15i XGA 512MB(2x256) 60GB D. Processor family: AMD Athlon, Processor frequency: 2.167 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 3.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.