Acer Aspire One 722-C5Ckk, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB, Linux
Acer Aspire One 722-C5Ckk. Product type: Netbook. Processor: C-50, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Operating system installed: Linux. Product colour: Black