Acer logo

Acer Aspire One 722-C62kk C-60 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56487
Info modified on:
02 Feb 2025, 23:03:26
Short summary description Acer Aspire One 722-C62kk C-60 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire One 722-C62kk, 1 GHz, 29.5 cm (11.6"), 1024 x 600 pixels, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Acer Aspire One 722-C62kk C-60 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire One 722-C62kk. Product type: Netbook. Processor: C-60, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.