Acer Aspire One AO721-142ki, AMD Athlon II Neo, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire One AO721-142ki. Product type: Netbook. Processor family: AMD Athlon II Neo, Processor: K145, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.4 kg