Acer logo

Acer Aspire One 532h-2Bs Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64218
Info modified on:
29 Jan 2025, 19:18:57
Short summary description Acer Aspire One 532h-2Bs Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver:

Acer Aspire One 532h-2Bs, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One 532h-2Bs Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver:

Acer Aspire One 532h-2Bs. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Silver. Weight: 1.1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.