Acer logo

Acer Iconia W501-C62G03iss 3G AMD C 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51539
Info modified on:
01 Dec 2020, 16:49:44
Short summary description Acer Iconia W501-C62G03iss 3G AMD C 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Black:

Acer Iconia W501-C62G03iss, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 7, Black

Long summary description Acer Iconia W501-C62G03iss 3G AMD C 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Black:

Acer Iconia W501-C62G03iss. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: AMD C, Processor: C-60. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.58 kg. Operating system installed: Windows 7. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.