Acer logo

Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63089
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL:

Acer SuperMulti DVD/RW, Laptop, DVD Super Multi DL, IDE/ATAPI, Aspire 5920G, 24x, 8x

Long summary description Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL:

Acer SuperMulti DVD/RW. Purpose: Laptop, Optical drive: DVD Super Multi DL, Host interface: IDE/ATAPI. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 150 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.