Acer logo

Acer Intel Core i5-2400 processor 3.1 GHz 6 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63923
Info modified on:
17 Jul 2025, 16:37:19
Short summary description Acer Intel Core i5-2400 processor 3.1 GHz 6 MB L3:

Acer Intel Core i5-2400, Intel® Core™ i5, LGA 1155 (Socket H2), 32 nm, i5-2400, 3.1 GHz, 64-bit

Long summary description Acer Intel Core i5-2400 processor 3.1 GHz 6 MB L3:

Acer Intel Core i5-2400. Processor family: Intel® Core™ i5, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop. Intel Virtualization Technology: VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.