Acer logo

Acer IWB 77-S01 Interactive White Board 77i 4.3 v.2 interactive whiteboard 195.6 cm (77") 600 x 600 pixels Touchscreen Grey USB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132827
Info modified on:
21 Dec 2023, 16:52:31
Short summary description Acer IWB 77-S01 Interactive White Board 77i 4.3 v.2 interactive whiteboard 195.6 cm (77") 600 x 600 pixels Touchscreen Grey USB:

Acer IWB 77-S01 Interactive White Board 77i 4.3 v.2, 195.6 cm (77"), 1580 x 1180 mm, 600 x 600 pixels, Electromagnetic, 4:3, USB

Long summary description Acer IWB 77-S01 Interactive White Board 77i 4.3 v.2 interactive whiteboard 195.6 cm (77") 600 x 600 pixels Touchscreen Grey USB:

Acer IWB 77-S01 Interactive White Board 77i 4.3 v.2. Display diagonal: 195.6 cm (77"), Working area: 1580 x 1180 mm, Display resolution: 600 x 600 pixels. Aspect ratio: 4:3. Host interface: USB. Product colour: Grey, Tilt angle range: 0 - 45°. Power consumption: 80 mA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.