Acer H7530D, 2000 ANSI lumens, DLP, 1080p (1920x1080), -, 300", 1 - 4 m, 1.073 billion colours
Acer H7530D. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Digital zoom: 8x. Analog signal format system: NTSC, PAL, SECAM. Market positioning: Home cinema, Product colour: Silver