Acer logo

Acer AT4250-DTV 42" LCD-TV 106.7 cm (42") Full HD Silver 500 cd/m²

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71574
Info modified on:
14 Mar 2024, 15:16:09
Short summary description Acer AT4250-DTV 42" LCD-TV 106.7 cm (42") Full HD Silver 500 cd/m²:

Acer AT4250-DTV 42" LCD-TV, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Silver

Long summary description Acer AT4250-DTV 42" LCD-TV 106.7 cm (42") Full HD Silver 500 cd/m²:

Acer AT4250-DTV 42" LCD-TV. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 1200:1. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.