Acer logo

Acer Essential V193HQVBb computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65103
Info modified on:
19 Feb 2024, 19:05:03
Short summary description Acer Essential V193HQVBb computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

Acer Essential V193HQVBb, 47 cm (18.5"), 1366 x 768 pixels, LED, LCD, 5 ms, Black

Long summary description Acer Essential V193HQVBb computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

Acer Essential V193HQVBb. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.