Acer logo

Acer S191HQL computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281133
Info modified on:
13 Nov 2024, 21:27:02
Short summary description Acer S191HQL computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Acer S191HQL, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black

Long summary description Acer S191HQL computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Acer S191HQL. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.