Acer logo

Acer P195HQLb computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89556
Info modified on:
22 Aug 2022, 16:25:01
Short summary description Acer P195HQLb computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Acer P195HQLb, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black

Long summary description Acer P195HQLb computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Acer P195HQLb. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.