Acer logo

Acer X233H bd computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238594
Info modified on:
22 Aug 2022, 16:25:34
Short summary description Acer X233H bd computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer X233H bd, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Acer X233H bd computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer X233H bd. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.