Acer logo

Acer G24 computer monitor 61 cm (24") 1920 x 1200 pixels Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82424
Info modified on:
22 Aug 2022, 16:27:19
Short summary description Acer G24 computer monitor 61 cm (24") 1920 x 1200 pixels Blue:

Acer G24, 61 cm (24"), 1920 x 1200 pixels, 2 ms, Blue

Long summary description Acer G24 computer monitor 61 cm (24") 1920 x 1200 pixels Blue:

Acer G24. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.