Acer logo

Acer B193W GJbmdh computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39024
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer B193W GJbmdh computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Acer B193W GJbmdh, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description Acer B193W GJbmdh computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Acer B193W GJbmdh. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.