Acer logo

Acer AL2017 computer monitor 50.8 cm (20") 1400 x 1050 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72579
Info modified on:
18 Jan 2024, 17:31:20
Short summary description Acer AL2017 computer monitor 50.8 cm (20") 1400 x 1050 pixels Silver:

Acer AL2017, 50.8 cm (20"), 1400 x 1050 pixels, 8 ms, Silver

Long summary description Acer AL2017 computer monitor 50.8 cm (20") 1400 x 1050 pixels Silver:

Acer AL2017. Display diagonal: 50.8 cm (20"), Display resolution: 1400 x 1050 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.