Acer logo

Acer Veriton S2710G Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45845
Info modified on:
10 Aug 2024, 10:09:46
Short summary description Acer Veriton S2710G Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black:

Acer Veriton S2710G, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, FreeDOS

Long summary description Acer Veriton S2710G Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black:

Acer Veriton S2710G. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Power supply: 220 W. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.