Acer logo

Acer Veriton S2710G + V206HQ Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14100
Info modified on:
10 Aug 2024, 09:55:47
Short summary description Acer Veriton S2710G + V206HQ Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Veriton S2710G + V206HQ, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Veriton S2710G + V206HQ Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Veriton S2710G + V206HQ. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.