Acer Veriton M6640G, 3.4 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD±RW, Windows 7 Professional
Acer Veriton M6640G. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 500 W. Form factor: Tower. Product type: PC. Product colour: Black