Acer logo

Acer Veriton X2632G Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62392
Info modified on:
14 Mar 2024, 19:28:52
Short summary description Acer Veriton X2632G Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Home SFF PC Black:

Acer Veriton X2632G, 3.7 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD Super Multi, Windows 10 Home

Long summary description Acer Veriton X2632G Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Home SFF PC Black:

Acer Veriton X2632G. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.