Acer logo

Acer Veriton X4630G Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94410
Info modified on:
26 Jun 2024, 06:23:54
Short summary description Acer Veriton X4630G Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional SFF PC Black:

Acer Veriton X4630G, 3.2 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton X4630G Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional SFF PC Black:

Acer Veriton X4630G. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.