Acer logo

Acer Veriton M4630G Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71593
Info modified on:
21 Jun 2024, 03:27:39
Short summary description Acer Veriton M4630G Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Veriton M4630G, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Veriton M4630G Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Veriton M4630G. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.