Acer Veriton M6620G, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.13 TB, DVD±RW, Windows 7 Professional
Acer Veriton M6620G. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® Quadro® 600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 500 W. Form factor: Desktop. Product type: PC