Acer logo

Acer Veriton X4620G Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77284
Info modified on:
23 Jul 2024, 20:30:26
Short summary description Acer Veriton X4620G Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Acer Veriton X4620G, 3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton X4620G Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Acer Veriton X4620G. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-3330. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.