Acer Aspire TC-705, 3.2 GHz, Intel Pentium G, G3250, 4 GB, 1 TB, DVD Super Multi
Acer Aspire TC-705. Processor frequency: 3.2 GHz, Processor family: Intel Pentium G, Processor: G3250. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 705. Operating system architecture: 64-bit. Form factor: Desktop. Product type: PC. Product colour: Black