Acer logo

Acer Aspire XC-705 Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64009
Info modified on:
14 Mar 2024, 19:09:47
Short summary description Acer Aspire XC-705 Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Desktop PC Black:

Acer Aspire XC-705, 3.6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-705 Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Desktop PC Black:

Acer Aspire XC-705. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.