Acer Aspire TC-120, 3.5 GHz, AMD A8, 4 GB, 1 TB, DVD Super Multi, Windows 8.1
Acer Aspire TC-120. Processor frequency: 3.5 GHz, Processor family: AMD A8, Processor: A8-6500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8570D. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black