Acer logo

Acer Aspire TC-605 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80801
Info modified on:
07 Oct 2024, 16:48:49
Short summary description Acer Aspire TC-605 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8.1 Tower PC Black:

Acer Aspire TC-605, 3.1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Aspire TC-605 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8.1 Tower PC Black:

Acer Aspire TC-605. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 200 W. Form factor: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.