Acer Aspire TC-105, 3.2 GHz, AMD A8, 6 GB, 1 TB, DVD-RW, Windows 8
Acer Aspire TC-105. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor: A8-5500. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: AMD Radeon HD 7560D, Discrete graphics card model: AMD Radeon HD 8470. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 200 W. Form factor: Desktop. Product type: PC