Acer logo

Acer Aspire XC-105 AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49668
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Aspire XC-105 AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Desktop PC Black:

Acer Aspire XC-105, 1.4 GHz, AMD E, 4 GB, 500 GB, DVD±RW, Windows 8

Long summary description Acer Aspire XC-105 AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Desktop PC Black:

Acer Aspire XC-105. Processor frequency: 1.4 GHz, Processor family: AMD E, Processor: E1-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.