Acer logo

Acer Aspire TC-603 Intel® Core™ i5 i5-4440 8 GB 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94753
Info modified on:
14 Mar 2024, 17:54:49
Short summary description Acer Aspire TC-603 Intel® Core™ i5 i5-4440 8 GB 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8 Tower PC Black:

Acer Aspire TC-603, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8

Long summary description Acer Aspire TC-603 Intel® Core™ i5 i5-4440 8 GB 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8 Tower PC Black:

Acer Aspire TC-603. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-4440. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 625. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.