Acer Aspire XC600, 3.4 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD+RW, Windows 8
Acer Aspire XC600. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD+RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: Desktop. Product type: PC