Acer Aspire 3475, 3.4 GHz, AMD A10, 8 GB, 1 TB, DVD-RW, Windows 8
Acer Aspire 3475. Processor frequency: 3.4 GHz, Processor family: AMD A10, Processor: A10-5700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: AMD Radeon HD 7660D. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: SFF. Product type: PC. Product colour: Black