Acer Predator 620 - HD7870, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.02 TB, DVD-RW, Windows 8
Acer Predator 620 - HD7870. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD,SSD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7870. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 500 W. Form factor: Tower. Product type: PC