Acer Aspire XC-895, 2.9 GHz, Intel® Core™ i5, 8 GB, 1.26 TB, DVD Super Multi DL, Windows 10 Home
Acer Aspire XC-895. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Desktop. Product type: PC. Product colour: Black