Acer logo

Acer Aspire TC-866 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81281
Info modified on:
10 Aug 2024, 11:43:49
Short summary description Acer Aspire TC-866 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:

Acer Aspire TC-866, 2.9 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD-RW, Windows 10 Home

Long summary description Acer Aspire TC-866 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:

Acer Aspire TC-866. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.