Acer logo

Acer Aspire XC-885 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102369
Info modified on:
14 Jun 2024, 21:54:57
Short summary description Acer Aspire XC-885 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Desktop PC Black:

Acer Aspire XC-885, 2.8 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-885 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Desktop PC Black:

Acer Aspire XC-885. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.