Acer logo

Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18994
Info modified on:
14 Mar 2024, 18:58:07
Short summary description Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black:

Acer Aspire TC-780, 3 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black:

Acer Aspire TC-780. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.