Acer logo

Acer Aspire XC-780 I5610 NL Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1.1 TB HDD+SSD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47157
Info modified on:
26 Jun 2024, 05:12:53
Short summary description Acer Aspire XC-780 I5610 NL Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1.1 TB HDD+SSD Windows 10 Home Tower PC Black:

Acer Aspire XC-780 I5610 NL, 2.7 GHz, Intel® Core™ i5, 4 GB, 1.1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire XC-780 I5610 NL Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1.1 TB HDD+SSD Windows 10 Home Tower PC Black:

Acer Aspire XC-780 I5610 NL. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.1 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.