Acer Aspire TC-780, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, FreeDOS
Acer Aspire TC-780. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: FreeDOS. Power supply: 300 W. Product type: PC. Product colour: Black