Acer Aspire AZ1-601, 47 cm (18.5"), Intel® Celeron®, 4 GB, 500 GB, Windows 8.1, Black
Acer Aspire AZ1-601. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel® Celeron®, Processor frequency: 2.16 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black