Acer Aspire Z3-610, 58.4 cm (23"), Full HD, Intel® Pentium®, 8 GB, 500 GB, Windows 8.1
Acer Aspire Z3-610. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black