Acer logo

Acer Aspire 3280 AMD A10 A10-5700 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17812
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 3280 AMD A10 A10-5700 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

Acer Aspire 3280, 54.6 cm (21.5"), Full HD, AMD A10, 8 GB, 1 TB, Windows 8

Long summary description Acer Aspire 3280 AMD A10 A10-5700 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

Acer Aspire 3280. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD A10, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7660D. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.